The MCP4021 digital potentiometer features a resistance value of 50 kΩ and offers 64 discrete steps for precise control. It operates within a voltage range of 2.7V to 5.5V and utilizes a simple Up/Down control interface. The device is designed with WiperLock,Ñ¢ technology, allowing for non-volatile memory storage of the wiper position, ensuring settings are retained even after power loss. It has a low wiper resistance of approximately 75Ω and a low static current consumption of 1 µA maximum. The MCP4021 is suitable for applications requiring a compact solution, as it comes in a 6-SOT-23 package and is compliant with RoHS standards. The device operates effectively across an extended temperature range of -40°C to +125°C, making it versatile for various environmental conditions.
IC DGTL POT 50KOHM 64TAP SOT23-6 Product overview: MCP4023T-503E/CH from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM, SOT23. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4023T-503E/CH
Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6
Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6
Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6
IC DGTL POT 50KOHM 64TAP SOT23-6
Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6
IC,Digital Potentiometer,CMOS,T
DIGITAL POTENTIOMETER, 50kohm, 64STEP, Single, 6-SOT-23; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:Increment Decrement; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V RoHS Compliant: Yes
IC DGTL POT 50KOHM 64TAP SOT23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Resistors |
| Product Number | 717-MCP4023T-503E/CH | MCP4023T-503E/CHCT-ND | MCP4023T-503E/CH | MCP4023T-503E/CH | 71J5292 | 84R6263 | MCP4023T-503E/CH |
| Product Name | 50KOHM SOT23 Digital Potentiometer | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Ic,digital Potentiometer,cmos,tsop,6Pin,plastic Rohs Compliant Microchip | Digital Potentiometer, 50Kohm, 64Step, Single, 6-Sot-23; End To End Resistance Microchip | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | SOT-23-6 | Surface Mount Technology (SMT / SMD); SOT-23-6 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOT23 | ||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Resistance Taper | Linear |