Digital Potentiometer 2.1k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6
Digital Potentiometer 2.1k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6
Digital Potentiometer 2.1k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6
Manufacturer: Microchip Technology
Win Source Part Number: 926667-MCP4023T-202E
Series: WiperLock™
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 2.1k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP4023
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4023T-202E/CHTR, MCP4023T202ECH, MCP4023T-202E/CHDKR,
IC DGT POT 2.1KOHM 64TAP SOT23-6 Product overview: MCP4023T-202E/CH from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1KOHM, SOT23. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 2.1KOHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4023T-202E/CH
IC DGT POT 2.1KOHM 64TAP SOT23-6
Digital Potentiometer 2.1k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6
IC DGT POT 2.1KOHM 64TAP SOT23-6
IC,Digital Potentiometer,CMOS,T
DIGITAL POTENTIOMETER, 2.1kohm, 64STEP, Single, 6-SOT-23; End To End Resistance:2.1kohm; No. of Pots:Single; Control Interface:Increment Decrement; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Resistors |
| Product Number | MCP4023T-202E/CHTR-ND | 926667-MCP4023T-202E/CH | 717-MCP4023T-202E/CH | MCP4023T-202E/CH | MCP4023T-202E/CH | MCP4023T-202E/CH | 71J5290 | 84R6261 |
| Product Name | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4023T-202E/CH | 2.1KOHM SOT23 Digital Potentiometer | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Ic,digital Potentiometer,cmos,tsop,6Pin,plastic Rohs Compliant Microchip | Digital Potentiometer, 2.1Kohm, 64Step, Single, 6-Sot-23; End To End Resistance Microchip |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOT-23-6 | Surface Mount Technology (SMT / SMD) | SOT-23-6 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOT23 | ||
| Resistance Taper | Linear | |||||||
| Resistance Range | 2100 ohms | 2100 ohms | 2100 ohms | 2100 ohms | ||||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | |||||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 volts | 2.7 to ? volts |