Microchip Technology, Inc. Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4022T-503E/CH MCP4022T-503E/CH

Description
Manufacturer: Microchip Technology Win Source Part Number: 884178-MCP4022T-503E /CH Series: WiperLock™ Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: MCP4022 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP4022T-503E/CHTR, MCP4022T-503E/CHDKR, MCP4022T-503E/CHCT, MCP4022T503ECH
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884178-MCP4022T-503E /CH Series: WiperLock™ Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: MCP4022 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP4022T-503E/CHTR, MCP4022T-503E/CHDKR, MCP4022T-503E/CHCT, MCP4022T503ECH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4022T-503E/CH
884178-MCP4022T-503E/CH
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4022T-503E/CH 884178-MCP4022T-503E/CH
Manufacturer: Microchip Technology Win Source Part Number: 884178-MCP4022T-503E /CH Series: WiperLock™ Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: MCP4022 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP4022T-503E/CHTR, MCP4022T-503E/CHDKR, MCP4022T-503E/CHCT, MCP4022T503ECH

Manufacturer: Microchip Technology
Win Source Part Number: 884178-MCP4022T-503E/CH
Series: WiperLock™
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP4022
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4022T-503E/CHTR, MCP4022T-503E/CHDKR, MCP4022T-503E/CHCT, MCP4022T503ECH

Buy Now Datasheet
Singapore, Singapore
50KOHM SOT23 Digital Potentiometer
717-MCP4022T-503E/CH
50KOHM SOT23 Digital Potentiometer 717-MCP4022T-503E/CH
IC DGTL POT 50KOHM 64TAP SOT23-6 Product overview: MCP4022T-503E/CH from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM, SOT23. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4022T-503E/CH can be used for catalog matching and distributor lookup.

IC DGTL POT 50KOHM 64TAP SOT23-6 Product overview: MCP4022T-503E/CH from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM, SOT23. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4022T-503E/CH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - MCP4022T-503E/CHCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4022T-503E/CHCT-ND
Digital Potentiometers MCP4022T-503E/CHCT-ND
Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6

Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6

Buy Now Datasheet
Digital Potentiometers - MCP4022T-503E/CHTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4022T-503E/CHTR-ND
Digital Potentiometers MCP4022T-503E/CHTR-ND
Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6

Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6

Buy Now Datasheet
Digital Potentiometers - MCP4022T-503E/CHDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4022T-503E/CHDKR-ND
Digital Potentiometers MCP4022T-503E/CHDKR-ND
Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6

Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6

Buy Now Datasheet
Digital Potentiometers - MCP4022T-503E/CH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4022T-503E/CH
Digital Potentiometers MCP4022T-503E/CH
Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6

Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4022T-503E/CH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4022T-503E/CH
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4022T-503E/CH
IC DGTL POT 50KOHM 64TAP SOT23-6

IC DGTL POT 50KOHM 64TAP SOT23-6

Supplier's Site
Digital Potentiometer, 50Kohm, 64Step, Single, 6-Sot-23; End To End Resistance Microchip - 84R6259 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 50Kohm, 64Step, Single, 6-Sot-23; End To End Resistance Microchip
84R6259
Digital Potentiometer, 50Kohm, 64Step, Single, 6-Sot-23; End To End Resistance Microchip 84R6259
DIGITAL POTENTIOMETER, 50kohm, 64STEP, Single, 6-SOT-23; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:Increment Decrement; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 50kohm, 64STEP, Single, 6-SOT-23; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:Increment Decrement; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Ic,digital Potentiometer,cmos,tsop,6Pin,plastic Rohs Compliant Microchip - 71J5288 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,cmos,tsop,6Pin,plastic Rohs Compliant Microchip
71J5288
Ic,digital Potentiometer,cmos,tsop,6Pin,plastic Rohs Compliant Microchip 71J5288
IC,Digital Potentiometer,CMOS,T SOP,6PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,CMOS,TSOP,6PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometer, Digital, 50K, 6Sot23; End To End Resistance Microchip - 84R7305 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Digital, 50K, 6Sot23; End To End Resistance Microchip
84R7305
Potentiometer, Digital, 50K, 6Sot23; End To End Resistance Microchip 84R7305
POTENTIOMETER, DIGITAL, 50K, 6SOT23; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:2 Wire, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Potentiometer RoHS Compliant: Yes

POTENTIOMETER, DIGITAL, 50K, 6SOT23; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:2 Wire, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Potentiometer RoHS Compliant: Yes

Supplier's Site
Data Acquisition - Digital Potentiometers - MCP4022T-503E/CH - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4022T-503E/CH
Data Acquisition - Digital Potentiometers MCP4022T-503E/CH
IC DGTL POT 50KOHM 64TAP SOT23-6

IC DGTL POT 50KOHM 64TAP SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 884178-MCP4022T-503E/CH 717-MCP4022T-503E/CH MCP4022T-503E/CHCT-ND MCP4022T-503E/CH MCP4022T-503E/CH 84R6259 71J5288 84R7305 MCP4022T-503E/CH
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4022T-503E/CH 50KOHM SOT23 Digital Potentiometer Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometer, 50Kohm, 64Step, Single, 6-Sot-23; End To End Resistance Microchip Ic,digital Potentiometer,cmos,tsop,6Pin,plastic Rohs Compliant Microchip Potentiometer, Digital, 50K, 6Sot23; End To End Resistance Microchip Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) SOT-23-6 Surface Mount Technology (SMT / SMD); SOT-23-6 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOT23 SOT23 Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Rheostat Digital Potentiometer; Rheostat
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data