Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6
Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6
Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6
IC DGTL POT 5KOHM 64TAP SOT23-6 Product overview: MCP4022T-502E/CH from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM, SOT23. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4022T-502E/CH
Manufacturer: Microchip Technology
Win Source Part Number: 810066-MCP4022T-502E
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Tolerance: ±20%
Configuration: Rheostat
Memory Type: Non-Volatile
Interface: Up/Down (U/D, CS)
Resistance (Ohms): 5k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 70
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Part Number Series: MCP4022
IC,Digital Potentiometer,CMOS,T
DIGITAL POTENTIOMETER, 5kohm, 64STEP, Single, 6-SOT-23; End To End Resistance:5kohm; No. of Pots:Single; Control Interface:2 Wire, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; No. of Pins:6Pins RoHS Compliant: Yes
IC DGTL POT 5KOHM 64TAP SOT23-6
Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6
IC DGTL POT 5KOHM 64TAP SOT23-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP4022T-502E/CHTR-ND | 717-MCP4022T-502E/CH | 810066-MCP4022T-502E/CH | 71J5287 | 84R6258 | MCP4022T-502E/CH | MCP4022T-502E/CH | MCP4022T-502E/CH |
| Product Name | Digital Potentiometers | 5KOHM SOT23 Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4022T-502E/CH | Ic,digital Potentiometer,cmos,tsop,6Pin,plastic Rohs Compliant Microchip | Digital Potentiometer, 5Kohm, 64Step, Single, 6-Sot-23; End To End Resistance Microchip | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOT-23-6 | SOT-23-6 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOT23 | ||
| Potentiometer Type | Rheostat | Digital Potentiometer | Digital Potentiometer; Rheostat | |||||
| Resistance Taper | Linear | |||||||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | |||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % |