Manufacturer: Microchip Technology
Win Source Part Number: 1321545-MCP4021-503E
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Packaging: Tube
Number of Circuits: 1
Standard Package: 100
Mounting: Surface Mount
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: Up/Down (U/D, CS)
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 70
Voltage - Supply: 2.7V ~ 5.5V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4021503ESN
Base Product Number: MCP4021
RoHS Status: ROHS3 Compliant
Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-SOIC
IC DGTL POT 50KOHM 64TAP 8SOIC Product overview: MCP4021-503E/SN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4021-503E/SN can be used for catalog matching and distributor lookup.
DIGITAL POTENTIOMETER, 50kohm, 64STEP, Single, SOIC8; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:Up, Down; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC DGTL POT 50KOHM 64TAP 8SOIC
Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-SOIC
IC DGTL POT 50KOHM 64TAP 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 1321545-MCP4021-503E/SN | MCP4021-503E/SN-ND | 717-MCP4021-503E/SN | 71J5276 | MCP4021-503E/SN | MCP4021-503E/SN | MCP4021-503E/SN |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | 50KOHM Digital Potentiometer | Digital Potentiometer, 50Kohm, 64Step, Single, Soic8; End To End Resistance Microchip | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); "8-SOIC | 8-SOIC (0.154", 3.90mm Width) | SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts |