Microchip Technology, Inc. Digital Potentiometers MCP4021-502E/MS

Description
Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-MSOP
Request a Quote Datasheet
Description
Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4021-502E/MS-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4021-502E/MS-ND
Digital Potentiometers MCP4021-502E/MS-ND
Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-MSOP

Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-MSOP

Buy Now Datasheet
Singapore, Singapore
5KOHM Digital Potentiometer
717-MCP4021-502E/MS
5KOHM Digital Potentiometer 717-MCP4021-502E/MS
IC DGTL POT 5KOHM 64TAP 8MSOP Product overview: MCP4021-502E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4021-502E/MS can be used for catalog matching and distributor lookup.

IC DGTL POT 5KOHM 64TAP 8MSOP Product overview: MCP4021-502E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4021-502E/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometer, 5Kohm, 64Step, Single, Msop8; End To End Resistance Microchip - 71J5273 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 5Kohm, 64Step, Single, Msop8; End To End Resistance Microchip
71J5273
Digital Potentiometer, 5Kohm, 64Step, Single, Msop8; End To End Resistance Microchip 71J5273
DIGITAL POTENTIOMETER, 5kohm, 64STEP, Single, MSOP8; End To End Resistance:5kohm; No. of Pots:Single; Control Interface:Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 5kohm, 64STEP, Single, MSOP8; End To End Resistance:5kohm; No. of Pots:Single; Control Interface:Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - MCP4021-502E/MS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4021-502E/MS
Data Acquisition - Digital Potentiometers MCP4021-502E/MS
IC DGTL POT 5KOHM 64TAP 8MSOP

IC DGTL POT 5KOHM 64TAP 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4021-502E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4021-502E/MS
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4021-502E/MS
IC DGTL POT 5KOHM 64TAP 8MSOP

IC DGTL POT 5KOHM 64TAP 8MSOP

Supplier's Site
Digital Potentiometers - MCP4021-502E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4021-502E/MS
Digital Potentiometers MCP4021-502E/MS
Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-MSOP

Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number MCP4021-502E/MS-ND 717-MCP4021-502E/MS 71J5273 MCP4021-502E/MS MCP4021-502E/MS MCP4021-502E/MS
Product Name Digital Potentiometers 5KOHM Digital Potentiometer Digital Potentiometer, 5Kohm, 64Step, Single, Msop8; End To End Resistance Microchip Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 volts
Unlock Full Specs
to access all available technical data