IC DGTL POT 50KOHM 128TAP SC70-5 Product overview: MCP4019T-503E/LT from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4019T-503E/LT
Manufacturer: Microchip Technology
Win Source Part Number: 1221073-MCP4019T-503
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 5-TSSOP, SC-70-5, SOT-353
Number of Circuits: 1
Tolerance: ±20%
Configuration: Rheostat
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Volatile
Interface: I2C
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 128
Temperature Coefficient (Typ): 150 ppm/°C
Resistance - Wiper (Ohms) (Typ): 155
Family Name: MCP4019
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Manufacturer Package: SC-70-5
Alternative Parts (Cross-Reference): AD5246BKSZ50; AD5246BKS50-R2; AD5220BR50-REEL7;
Introduction Date: March 30, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface SC-70-5
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface SC-70-5
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface SC-70-5
IC DGTL POT 50KOHM 128TAP SC70-5
IC DGTL POT 50KOHM 128TAP SC70-5
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface SC-70-5
Volatile Digital Potentiometer, 50 kohm, Single, I2C, Linear, 20%, 1.8 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | 717-MCP4019T-503E/LT | 1221073-MCP4019T-503E/LT | MCP4019T-503E/LTDKR-ND | MCP4019T-503E/LT | MCP4019T-503E/LT | MCP4019T-503E/LT | 87R0100 |
| Product Name | 50KOHM Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4019T-503E/LT | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Volatile Digital Potentiometer, 50 Kohm, Single, I2C, Linear, 20%, 1.8 V Rohs Compliant Microchip |
| Mounting / Packaging | 5-TSSOP, SC-70-5, SOT-353 | Surface Mount Technology (SMT / SMD); 5-TSSOP, SC-70-5, SOT-353 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP; SC-70 | Surface Mount Technology (SMT / SMD) | ||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Potentiometer Type | Digital Potentiometer | Rheostat | Digital Potentiometer; Rheostat |