The MCP4019T-502E/LT is a 7-bit digital potentiometer designed for I²C interface applications. It features a rheostat configuration with a resistance value of 5 kΩ and offers 128 discrete steps for precise control. The device operates within a voltage range of 1.8V to 5.5V, making it suitable for low-voltage applications. It has a low wiper resistance of 100Ω (typical) and a low static current consumption of 2.5 µA (typical), which contributes to its energy efficiency. The MCP4019T-502E/LT is housed in a compact SC70-5 package, ideal for space-constrained designs. It supports an extended temperature range from -40°C to +125°C, ensuring reliable performance in various environmental conditions. Additionally, it includes features such as brown-out reset protection and a power-on default wiper setting at mid-scale, enhancing its usability in different applications. This product is lead-free, aligning with modern environmental standards.
IC DGTL POT 5KOHM 128TAP SC70-5 Product overview: MCP4019T-502E/LT from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4019T-502E/LT
Digital Potentiometer 5k Ohm 1 Circuit 128 Taps I²C Interface SC-70-5
Digital Potentiometer 5k Ohm 1 Circuit 128 Taps I²C Interface SC-70-5
Digital Potentiometer 5k Ohm 1 Circuit 128 Taps I²C Interface SC-70-5
IC DGTL POT 5KOHM 128TAP SC70-5
Digital Potentiometer 5k Ohm 1 Circuit 128 Taps I²C Interface SC-70-5
IC DGTL POT 5KOHM 128TAP SC70-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 717-MCP4019T-502E/LT | MCP4019T-502E/LTDKR-ND | MCP4019T-502E/LT | MCP4019T-502E/LT | MCP4019T-502E/LT |
| Product Name | 5KOHM Digital Potentiometer | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | 5-TSSOP, SC-70-5, SOT-353 | Surface Mount Technology (SMT / SMD); 5-TSSOP, SC-70-5, SOT-353 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP; SC-70 |
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Standards and Certifications | RoHS | RoHS | |||
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat |