Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface SC-70-5
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface SC-70-5
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface SC-70-5
IC DGT POT 100KOHM 128TAP SC70-5 Product overview: MCP4019T-104E/LT from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4019T-104E/LT
Manufacturer: Microchip Technology
Win Source Part Number: 884175-MCP4019T-104E
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface SC-70-5
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP4019
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4019T104ELT, MCP4019T-104E/LTDKR,
DIGITAL POTENTIOMETER, 100kohm, 128STEPS, Single, 5SC70; End To End Resistance:100kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC DGT POT 100KOHM 128TAP SC70-5
IC DGT POT 100KOHM 128TAP SC70-5
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface SC-70-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP4019T-104E/LTTR-ND | 717-MCP4019T-104E/LT | 884175-MCP4019T-104E/LT | 08R1805 | MCP4019T-104E/LT | MCP4019T-104E/LT | MCP4019T-104E/LT |
| Product Name | Digital Potentiometers | 100KOHM Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4019T-104E/LT | Digital Potentiometer, 100Kohm, 128Steps, Single, 5Sc70; End To End Resistance Microchip | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 5-TSSOP, SC-70-5, SOT-353 | 5-TSSOP, SC-70-5, SOT-353 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP; SC-70 | Surface Mount Technology (SMT / SMD) | |
| Potentiometer Type | Rheostat | Digital Potentiometer | Digital Potentiometer; Rheostat | ||||
| Resistance Taper | Linear | ||||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | |||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % |