Digital Potentiometer 5k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Digital Potentiometer 5k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Digital Potentiometer 5k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
IC DGTL POT 5KOHM 128TAP SC70-6 Product overview: MCP4018T-502E/LT from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4018T-502E/LT
Manufacturer: Microchip Technology
Win Source Part Number: 1221072-MCP4018T-502
Packaging: Reel
Tolerance: ±20%
Temperature Coefficient: 150ppm/°C
Configuration: Potentiometer
Memory Type: Volatile
Interface: I2C
Resistance (Ohms): 5k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: MCP4018
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
Taps per POT: 128
Resistance - Wiper (Ohms): 155
Volatile Digital Potentiometer, 5 kohm, Single, I2C, Serial, Linear, 20%, 1.8 V RoHS Compliant: Yes
IC DGTL POT 5KOHM 128TAP SC70-6
Digital Potentiometer 5k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
IC DGTL POT 5KOHM 128TAP SC70-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP4018T-502E/LTDKR-ND | 717-MCP4018T-502E/LT | 1221072-MCP4018T-502E/LT | 75R2554 | MCP4018T-502E/LT | MCP4018T-502E/LT | MCP4018T-502E/LT |
| Product Name | Digital Potentiometers | 5KOHM Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4018T-502E/LT | Volatile Digital Potentiometer, 5 Kohm, Single, I2C, Serial, Linear, 20%, 1.8 V Rohs Compliant Microchip | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | ||
| Resistance Taper | Linear | ||||||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | ||||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts |