Microchip Technology, Inc. Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4014T-503E/OT MCP4014T-503E/OT

Description
Manufacturer: Microchip Technology Win Source Part Number: 926665-MCP4014T-503E /OT Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: MCP4014 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP4014T503EOT, MCP4014T-503E/OTTR, MCP4014T-503E/OTDKR, MCP4014T-503E/OTCT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 926665-MCP4014T-503E /OT Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: MCP4014 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP4014T503EOT, MCP4014T-503E/OTTR, MCP4014T-503E/OTDKR, MCP4014T-503E/OTCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4014T-503E/OT
926665-MCP4014T-503E/OT
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4014T-503E/OT 926665-MCP4014T-503E/OT
Manufacturer: Microchip Technology Win Source Part Number: 926665-MCP4014T-503E /OT Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: MCP4014 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP4014T503EOT, MCP4014T-503E/OTTR, MCP4014T-503E/OTDKR, MCP4014T-503E/OTCT

Manufacturer: Microchip Technology
Win Source Part Number: 926665-MCP4014T-503E/OT
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP4014
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4014T503EOT, MCP4014T-503E/OTTR, MCP4014T-503E/OTDKR, MCP4014T-503E/OTCT

Buy Now Datasheet
Digital Potentiometers - MCP4014T-503E/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4014T-503E/OTDKR-ND
Digital Potentiometers MCP4014T-503E/OTDKR-ND
Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-5

Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-5

Buy Now Datasheet
Digital Potentiometers - MCP4014T-503E/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4014T-503E/OTTR-ND
Digital Potentiometers MCP4014T-503E/OTTR-ND
Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-5

Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-5

Buy Now Datasheet
Digital Potentiometers - MCP4014T-503E/OTCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4014T-503E/OTCT-ND
Digital Potentiometers MCP4014T-503E/OTCT-ND
Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-5

Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-5

Buy Now Datasheet
Singapore, Singapore
50KOHM SOT23 Digital Potentiometer
717-MCP4014T-503E/OT
50KOHM SOT23 Digital Potentiometer 717-MCP4014T-503E/OT
IC DGTL POT 50KOHM 64TAP SOT23-5 Product overview: MCP4014T-503E/OT from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM, SOT23. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4014T-503E/OT can be used for catalog matching and distributor lookup.

IC DGTL POT 50KOHM 64TAP SOT23-5 Product overview: MCP4014T-503E/OT from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM, SOT23. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4014T-503E/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - MCP4014T-503E/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4014T-503E/OT
Digital Potentiometers MCP4014T-503E/OT
Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-5

Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-5

Buy Now Datasheet
Ic,digital Potentiometer,cmos,tsop,5Pin,plastic Rohs Compliant Microchip - 56K7038 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,cmos,tsop,5Pin,plastic Rohs Compliant Microchip
56K7038
Ic,digital Potentiometer,cmos,tsop,5Pin,plastic Rohs Compliant Microchip 56K7038
IC,Digital Potentiometer,CMOS,T SOP,5PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,CMOS,TSOP,5PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site Datasheet
Digital Potentiometer, 50Kohm, 64Steps, Single, 5-Sot-23; End To End Resistance Microchip - 84R6255 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 50Kohm, 64Steps, Single, 5-Sot-23; End To End Resistance Microchip
84R6255
Digital Potentiometer, 50Kohm, 64Steps, Single, 5-Sot-23; End To End Resistance Microchip 84R6255
DIGITAL POTENTIOMETER, 50kohm, 64STEPS, Single, 5-SOT-23; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:Up, Down; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 50kohm, 64STEPS, Single, 5-SOT-23; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:Up, Down; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4014T-503E/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4014T-503E/OT
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4014T-503E/OT
IC DGTL POT 50KOHM 64TAP SOT23-5

IC DGTL POT 50KOHM 64TAP SOT23-5

Supplier's Site
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4014T-503E/OT
Data Acquisition - Digital Potentiometers MCP4014T-503E/OT
IC DGTL POT 50KOHM 64TAP SOT23-5

IC DGTL POT 50KOHM 64TAP SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 926665-MCP4014T-503E/OT MCP4014T-503E/OTDKR-ND 717-MCP4014T-503E/OT MCP4014T-503E/OT 56K7038 84R6255 MCP4014T-503E/OT MCP4014T-503E/OT
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4014T-503E/OT Digital Potentiometers 50KOHM SOT23 Digital Potentiometer Digital Potentiometers Ic,digital Potentiometer,cmos,tsop,5Pin,plastic Rohs Compliant Microchip Digital Potentiometer, 50Kohm, 64Steps, Single, 5-Sot-23; End To End Resistance Microchip Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SC-74A, SOT-753 SC-74A, SOT-753 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Rheostat Digital Potentiometer; Rheostat
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details