IC DGTL POT 5KOHM 64TAP SOT23-5 Product overview: MCP4014T-502E/OT from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM, SOT23. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4014T-502E/OT
Win Source Part Number: 1366629-MCP4014T-502
Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Base Product Number: MCP4014
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Tolerance: ±20%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Memory Type: Volatile
Configuration: Rheostat
Number of Circuits: 1
Resistance (Ohms): 5k
Interface: Up/Down (U/D, CS)
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 70
Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-5
IC,Digital Potentiometer,CMOS,T
DIGITAL POTENTIOMETER, 5kohm, 64STEPS, Single, 5-SOT-23; End To End Resistance:5kohm; No. of Pots:Single; Control Interface:Up, Down; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-5
IC DGTL POT 5KOHM 64TAP SOT23-5
IC DGTL POT 5KOHM 64TAP SOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 717-MCP4014T-502E/OT | 1366629-MCP4014T-502E/OT | MCP4014T-502E/OTTR-ND | 56K7037 | 84R6254 | MCP4014T-502E/OT | MCP4014T-502E/OT | MCP4014T-502E/OT |
| Product Name | 5KOHM SOT23 Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Ic,digital Potentiometer,cmos,tsop,5Pin,plastic Rohs Compliant Microchip | Digital Potentiometer, 5Kohm, 64Steps, Single, 5-Sot-23; End To End Resistance Microchip | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | SC-74A, SOT-753 | Surface Mount Technology (SMT / SMD); SC-74A, SOT-753 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||
| Potentiometer Type | Digital Potentiometer | Rheostat | Digital Potentiometer; Rheostat |