Digital Potentiometer 10k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-5
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-5
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-5
IC DGTL POT 10KOHM 64TAP SOT23-5 Product overview: MCP4014T-103E/OT from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, SOT23. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4014T-103E/OT
Win Source Part Number: 977858-MCP4014T-103E
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Configuration: Rheostat
Memory Type: Volatile
Interface: Up/Down (U/D, CS)
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 70
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP4014T-103E/OTDKR,
Base Product Number: MCP4014
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-5
IC DGTL POT 10KOHM 64TAP SOT23-5
IC DGTL POT 10KOHM 64TAP SOT23-5
IC,Digital Potentiometer,CMOS,T
DIGITAL POTENTIOMETER, 10kohm, 64STEPS, Single, 5-SOT-23; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:Up, Down; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | MCP4014T-103E/OTDKR-ND | 717-MCP4014T-103E/OT | 977858-MCP4014T-103E/OT | MCP4014T-103E/OT | MCP4014T-103E/OT | MCP4014T-103E/OT | 56K7035 | 84R6253 |
| Product Name | Digital Potentiometers | 10KOHM SOT23 Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Ic,digital Potentiometer,cmos,tsop,5Pin,plastic Rohs Compliant Microchip | Digital Potentiometer, 10Kohm, 64Steps, Single, 5-Sot-23; End To End Resistance Microchip |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SC-74A, SOT-753 | SC-74A, SOT-753 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | ||
| Potentiometer Type | Rheostat | Digital Potentiometer | Digital Potentiometer; Rheostat | |||||
| Resistance Taper | Linear | |||||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % |