Microchip Technology, Inc. 50KOHM SOT23 Digital Potentiometer MCP4013T-503E/CH

Description
IC DGTL POT 50KOHM 64TAP SOT23-6 Product overview: MCP4013T-503E/CH from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM, SOT23. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4013T-503E/CH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DGTL POT 50KOHM 64TAP SOT23-6 Product overview: MCP4013T-503E/CH from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM, SOT23. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4013T-503E/CH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50KOHM SOT23 Digital Potentiometer
717-MCP4013T-503E/CH
50KOHM SOT23 Digital Potentiometer 717-MCP4013T-503E/CH
IC DGTL POT 50KOHM 64TAP SOT23-6 Product overview: MCP4013T-503E/CH from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM, SOT23. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4013T-503E/CH can be used for catalog matching and distributor lookup.

IC DGTL POT 50KOHM 64TAP SOT23-6 Product overview: MCP4013T-503E/CH from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM, SOT23. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4013T-503E/CH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - MCP4013T-503E/CHCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4013T-503E/CHCT-ND
Digital Potentiometers MCP4013T-503E/CHCT-ND
Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6

Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6

Buy Now Datasheet
Digital Potentiometers - MCP4013T-503E/CHDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4013T-503E/CHDKR-ND
Digital Potentiometers MCP4013T-503E/CHDKR-ND
Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6

Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6

Buy Now Datasheet
Digital Potentiometers - MCP4013T-503E/CHTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4013T-503E/CHTR-ND
Digital Potentiometers MCP4013T-503E/CHTR-ND
Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6

Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6

Buy Now Datasheet
Digital Potentiometers - MCP4013T-503E/CH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4013T-503E/CH
Digital Potentiometers MCP4013T-503E/CH
Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6

Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4013T-503E/CH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4013T-503E/CH
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4013T-503E/CH
IC DGTL POT 50KOHM 64TAP SOT23-6

IC DGTL POT 50KOHM 64TAP SOT23-6

Supplier's Site
Ic,digital Potentiometer,cmos,tsop,6Pin,plastic Rohs Compliant Microchip - 56K7034 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,cmos,tsop,6Pin,plastic Rohs Compliant Microchip
56K7034
Ic,digital Potentiometer,cmos,tsop,6Pin,plastic Rohs Compliant Microchip 56K7034
IC,Digital Potentiometer,CMOS,T SOP,6PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,CMOS,TSOP,6PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site Datasheet
Digital Potentiometer, 50Kohm, 64Steps, Single, 6-Sot-23; End To End Resistance Microchip - 84R6252 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 50Kohm, 64Steps, Single, 6-Sot-23; End To End Resistance Microchip
84R6252
Digital Potentiometer, 50Kohm, 64Steps, Single, 6-Sot-23; End To End Resistance Microchip 84R6252
DIGITAL POTENTIOMETER, 50kohm, 64STEPS, Single, 6-SOT-23; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:Up, Down; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 50kohm, 64STEPS, Single, 6-SOT-23; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:Up, Down; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - MCP4013T-503E/CH - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4013T-503E/CH
Data Acquisition - Digital Potentiometers MCP4013T-503E/CH
IC DGTL POT 50KOHM 64TAP SOT23-6

IC DGTL POT 50KOHM 64TAP SOT23-6

Supplier's Site Datasheet
MICROCHIP - MCP4013T-503E/CH - POTENTIOMETER, DIGITAL, 50K, 6SOT23 - 536-MCP4013T-503E/CH - Utmel Electronic Limited
Hong Kong, China
MICROCHIP - MCP4013T-503E/CH - POTENTIOMETER, DIGITAL, 50K, 6SOT23
536-MCP4013T-503E/CH
MICROCHIP - MCP4013T-503E/CH - POTENTIOMETER, DIGITAL, 50K, 6SOT23 536-MCP4013T-503E/CH
MICROCHIP - MCP4013T-503E/CH - POTENTIOMETER, DIGITAL, 50K, 6SOT23

MICROCHIP - MCP4013T-503E/CH - POTENTIOMETER, DIGITAL, 50K, 6SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 717-MCP4013T-503E/CH MCP4013T-503E/CHCT-ND MCP4013T-503E/CH MCP4013T-503E/CH 56K7034 84R6252 MCP4013T-503E/CH 536-MCP4013T-503E/CH
Product Name 50KOHM SOT23 Digital Potentiometer Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Ic,digital Potentiometer,cmos,tsop,6Pin,plastic Rohs Compliant Microchip Digital Potentiometer, 50Kohm, 64Steps, Single, 6-Sot-23; End To End Resistance Microchip Data Acquisition - Digital Potentiometers MICROCHIP - MCP4013T-503E/CH - POTENTIOMETER, DIGITAL, 50K, 6SOT23
Mounting / Packaging SOT-23-6 Surface Mount Technology (SMT / SMD); SOT-23-6 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOT23 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOT23; Surface Mount
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Taper Linear
Unlock Full Specs
to access all available technical data