The MCP4011 digital potentiometer features a resistance value of 2.1 kΩ and offers 64 discrete steps for precise adjustment. It operates with a simple Up/Down control interface and is designed for use in both potentiometer and rheostat configurations. The device has a low wiper resistance of approximately 75Ω and supports a wide operating voltage range from 1.8V to 5.5V, making it suitable for various applications. It is characterized by low power consumption, with a maximum static current of 1µA, and operates effectively across an extended temperature range of -40°C to +125°C. The MCP4011 is housed in a compact 6-pin SOT-23 package and is RoHS compliant, ensuring it meets environmental standards. This digital potentiometer is ideal for applications requiring reliable and adjustable resistance in a small form factor.
Digital Potentiometer 2.1k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6
Digital Potentiometer 2.1k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6
Digital Potentiometer 2.1k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6
IC DGT POT 2.1KOHM 64TAP SOT23-6 Product overview: MCP4013T-202E/CH from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1KOHM, SOT23. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 2.1KOHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4013T-202E/CH
Manufacturer: Microchip Technology
Win Source Part Number: 1321472-MCP4013T-202
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Configuration: Rheostat
Memory Type: Volatile
Interface: Up/Down (U/D, CS)
Resistance (Ohms): 2.1k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 70
Voltage - Supply: 1.8V ~ 5.5V
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4013T-202E/CHTR,M
Base Product Number: MCP4013
RoHS Status: ROHS3 Compliant
Digital Potentiometer 2.1k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6
IC,Digital Potentiometer,CMOS,T
DIGITAL POTENTIOMETER, 2.1kohm, 64STEPS, Single, 6-SOT-23; End To End Resistance:2.1kohm; No. of Pots:Single; Control Interface:Up, Down; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; No. of Pins:6Pins RoHS Compliant: Yes
IC DGT POT 2.1KOHM 64TAP SOT23-6
IC DGT POT 2.1KOHM 64TAP SOT23-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | MCP4013T-202E/CHCT-ND | 717-MCP4013T-202E/CH | 1321472-MCP4013T-202E/CH | MCP4013T-202E/CH | 56K7032 | 84R6250 | MCP4013T-202E/CH | MCP4013T-202E/CH |
| Product Name | Digital Potentiometers | 2.1KOHM SOT23 Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Ic,digital Potentiometer,cmos,tsop,6Pin,plastic Rohs Compliant Microchip | Digital Potentiometer, 2.1Kohm, 64Steps, Single, 6-Sot-23; End To End Resistance Microchip | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOT-23-6 | SOT-23-6 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOT23 | Surface Mount Technology (SMT / SMD) | ||
| Resistance Taper | Linear | |||||||
| Resistance Range | 2100 ohms | 2100 ohms | 2100 ohms | 2100 ohms | 2100 ohms | |||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % | ||||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 to ? volts |