Manufacturer: Microchip Technology
Win Source Part Number: 083925-MCP4013T-103E
Packaging: Reel - TR
Number of Circuits: 1
Tolerance: ±20%
Configuration: Rheostat
Memory Type: Volatile
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): 150 ppm/°C
Resistance - Wiper (Ohms) (Typ): 70
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.8 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC DGTL POT 10KOHM 64TAP SOT23-6 Product overview: MCP4013T-103E/CH from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, SOT23. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4013T-103E/CH
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6
IC,Digital Potentiometer,CMOS,T
Volatile Digital Potentiometer, 10 kohm, Single, 2 Wire, Serial, Linear, 20%, 1.8 V RoHS Compliant: Yes
DIGITAL POTENTIOMETER, 10kohm, 64STEPS, Single, 6-SOT-23; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:Up, Down; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC DGTL POT 10KOHM 64TAP SOT23-6
IC DGTL POT 10KOHM 64TAP SOT23-6
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 083925-MCP4013T-103E/CH | 717-MCP4013T-103E/CH | MCP4013T-103E/CHDKR-ND | 56K7031 | 84R6249 | MCP4013T-103E/CH | MCP4013T-103E/CH | MCP4013T-103E/CH |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4013T-103E/CH | 10KOHM SOT23 Digital Potentiometer | Digital Potentiometers | Ic,digital Potentiometer,cmos,tsop,6Pin,plastic Rohs Compliant Microchip | Digital Potentiometer, 10Kohm, 64Steps, Single, 6-Sot-23; End To End Resistance Microchip | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Digital Potentiometer; Rheostat | ||||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % | ||||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |