Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6
Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6
Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6
IC DGTL POT 50KOHM 64TAP SOT23-6 Product overview: MCP4012T-503E/CH from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM, SOT23. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4012T-503E/CH
Manufacturer: Microchip Technology
Win Source Part Number: 1221069-MCP4012T-503
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-6
Number of Circuits: 1
Tolerance: ±20%
Configuration: Rheostat
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Volatile
Interface: Up/Down (U/D, CS)
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): 150 ppm/°C
Resistance - Wiper (Ohms) (Typ): 70
Family Name: MCP4012
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): AD5227BUJZ50-RL72; AD5227BUJ50-RL7; AD5227BUJZ50-R7;
Introduction Date: November 21, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC DGTL POT 50KOHM 64TAP SOT23-6
Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6
IC DGTL POT 50KOHM 64TAP SOT23-6
IC,Digital Potentiometer,CMOS,T
DIGITAL POTENTIOMETER, 50kohm, 64STEPS, Single, 6-SOT-23; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:Up, Down; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP4012T-503E/CHDKR-ND | 717-MCP4012T-503E/CH | 1221069-MCP4012T-503E/CH | MCP4012T-503E/CH | MCP4012T-503E/CH | MCP4012T-503E/CH | 56K7030 | 84R6248 |
| Product Name | Digital Potentiometers | 50KOHM SOT23 Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4012T-503E/CH | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Ic,digital Potentiometer,cmos,tsop,6Pin,plastic Rohs Compliant Microchip | Digital Potentiometer, 50Kohm, 64Steps, Single, 6-Sot-23; End To End Resistance Microchip |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOT-23-6 | SOT-23-6 | Surface Mount Technology (SMT / SMD); SOT23 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |||
| Potentiometer Type | Rheostat | Digital Potentiometer | Digital Potentiometer; Rheostat | |||||
| Resistance Taper | Linear | |||||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | |||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % |