Microchip Technology, Inc. Digital Potentiometers MCP4011-503E/MS

Description
Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-MSOP
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4011-503E/MS-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4011-503E/MS-ND
Digital Potentiometers MCP4011-503E/MS-ND
Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-MSOP

Buy Now Datasheet
Singapore, Singapore
50KOHM Digital Potentiometer
717-MCP4011-503E/MS
50KOHM Digital Potentiometer 717-MCP4011-503E/MS
IC DGTL POT 50KOHM 64TAP 8MSOP Product overview: MCP4011-503E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4011-503E/MS can be used for catalog matching and distributor lookup.

IC DGTL POT 50KOHM 64TAP 8MSOP Product overview: MCP4011-503E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4011-503E/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4011-503E/MS
1221065-MCP4011-503E/MS
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4011-503E/MS 1221065-MCP4011-503E/MS
Manufacturer: Microchip Technology Win Source Part Number: 1221065-MCP4011-503E /MS Packaging: Tube Tolerance: ±20% Temperature Coefficient: 150 ppm/°C Configuration: Potentiometer Memory Type: Volatile Interface: Up/Down (U/D, CS) Resistance (Ohms): 50k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: MCP4011 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Taps per POT: 64 Resistance - Wiper (Ohms): 70

Manufacturer: Microchip Technology
Win Source Part Number: 1221065-MCP4011-503E/MS
Packaging: Tube
Tolerance: ±20%
Temperature Coefficient: 150 ppm/°C
Configuration: Potentiometer
Memory Type: Volatile
Interface: Up/Down (U/D, CS)
Resistance (Ohms): 50k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: MCP4011
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
Taps per POT: 64
Resistance - Wiper (Ohms): 70

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4011-503E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4011-503E/MS
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4011-503E/MS
IC DGTL POT 50KOHM 64TAP 8MSOP

IC DGTL POT 50KOHM 64TAP 8MSOP

Supplier's Site
Data Acquisition - Digital Potentiometers - MCP4011-503E/MS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4011-503E/MS
Data Acquisition - Digital Potentiometers MCP4011-503E/MS
IC DGTL POT 50KOHM 64TAP 8MSOP

IC DGTL POT 50KOHM 64TAP 8MSOP

Supplier's Site Datasheet
Digital Potentiometers - MCP4011-503E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4011-503E/MS
Digital Potentiometers MCP4011-503E/MS
Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-MSOP

Buy Now Datasheet
Digital Potentiometer, 50Kohm, 64Steps, Single, Msop8; End To End Resistance Microchip - 56K7013 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 50Kohm, 64Steps, Single, Msop8; End To End Resistance Microchip
56K7013
Digital Potentiometer, 50Kohm, 64Steps, Single, Msop8; End To End Resistance Microchip 56K7013
DIGITAL POTENTIOMETER, 50kohm, 64STEPS, Single, MSOP8; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:Up, Down; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 50kohm, 64STEPS, Single, MSOP8; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:Up, Down; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number MCP4011-503E/MS-ND 717-MCP4011-503E/MS 1221065-MCP4011-503E/MS MCP4011-503E/MS MCP4011-503E/MS MCP4011-503E/MS 56K7013
Product Name Digital Potentiometers 50KOHM Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4011-503E/MS Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers Digital Potentiometer, 50Kohm, 64Steps, Single, Msop8; End To End Resistance Microchip
Mounting / Packaging Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details