IC DGTL POT 5KOHM 64TAP 8MSOP Product overview: MCP4011-502E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4011-502E/MS can be used for catalog matching and distributor lookup.
Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1221063-MCP4011-502E
Packaging: Tube
Tolerance: ±20%
Temperature Coefficient: 150 ppm/°C
Configuration: Potentiometer
Memory Type: Volatile
Interface: Up/Down (U/D, CS)
Resistance (Ohms): 5k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: MCP4011
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.8V ~ 5.5V
Taps per POT: 64
Resistance - Wiper (Ohms): 70
IC DGTL POT 5KOHM 64TAP 8MSOP
DIGITAL POTENTIOMETER, 5kohm, 64STEPS, Single, MSOP8; End To End Resistance:5kohm; No. of Pots:Single; Control Interface:Up, Down; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-MSOP
IC DGTL POT 5KOHM 64TAP 8MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 717-MCP4011-502E/MS | MCP4011-502E/MS-ND | 1221063-MCP4011-502E/MS | MCP4011-502E/MS | 56K7011 | MCP4011-502E/MS | MCP4011-502E/MS |
| Product Name | 5KOHM Digital Potentiometer | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4011-502E/MS | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometer, 5Kohm, 64Steps, Single, Msop8; End To End Resistance Microchip | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | ||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Resistance Taper | Linear |