IC DGTL POT 2.1KOHM 64TAP 8SOIC Product overview: MCP4011-202E/SN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 2.1KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4011-202E/SN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1321490-MCP4011-202E
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Packaging: Tube
Number of Circuits: 1
Standard Package: 100
Mounting: Surface Mount
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Interface: Up/Down (U/D, CS)
Resistance (Ohms): 2.1k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 70
Voltage - Supply: 1.8V ~ 5.5V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4011202ESN
Base Product Number: MCP4011
RoHS Status: ROHS3 Compliant
Digital Potentiometer 2.1k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-SOIC
Digital Potentiometer 2.1k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-SOIC
IC DGTL POT 2.1KOHM 64TAP 8SOIC
IC DGTL POT 2.1KOHM 64TAP 8SOIC
Volatile Digital Potentiometer, 2.1 kohm, Single, 2 Wire, Serial, Linear, 20%, 1.8 V RoHS Compliant: Yes
DIGITAL POTENTIOMETER, 2.1kohm, 64STEPS, Single, SOIC8; End To End Resistance:2.1kohm; No. of Pots:Single; Control Interface:Up, Down; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | 717-MCP4011-202E/SN | 1321490-MCP4011-202E/SN | MCP4011-202E/SN-ND | MCP4011-202E/SN | MCP4011-202E/SN | MCP4011-202E/SN | 84R7289 | 56K7010 |
| Product Name | 2.1KOHM Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Volatile Digital Potentiometer, 2.1 Kohm, Single, 2 Wire, Serial, Linear, 20%, 1.8 V Rohs Compliant Microchip | Digital Potentiometer, 2.1Kohm, 64Steps, Single, Soic8; End To End Resistance Microchip |
| Mounting / Packaging | 8-SOIC (0.154", 3.90mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); "8-SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC | SOIC | |
| Resistance Range | 2100 ohms | 2100 ohms | 2100 ohms | 2100 ohms | 2100 ohms | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer |