Microchip Technology, Inc. 10KOHM Digital Potentiometer MCP4011-103E/MS

Description
IC DGTL POT 10KOHM 64TAP 8MSOP Product overview: MCP4011-103E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4011-103E/MS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DGTL POT 10KOHM 64TAP 8MSOP Product overview: MCP4011-103E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4011-103E/MS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10KOHM Digital Potentiometer
717-MCP4011-103E/MS
10KOHM Digital Potentiometer 717-MCP4011-103E/MS
IC DGTL POT 10KOHM 64TAP 8MSOP Product overview: MCP4011-103E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4011-103E/MS can be used for catalog matching and distributor lookup.

IC DGTL POT 10KOHM 64TAP 8MSOP Product overview: MCP4011-103E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4011-103E/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - MCP4011-103E/MS-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4011-103E/MS-ND
Digital Potentiometers MCP4011-103E/MS-ND
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-MSOP

Digital Potentiometer 10k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4011-103E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4011-103E/MS
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4011-103E/MS
IC DGTL POT 10KOHM 64TAP 8MSOP

IC DGTL POT 10KOHM 64TAP 8MSOP

Supplier's Site
Digital Potentiometer, 10 Kohm, 64 Steps, Single, Msop; End To End Resistance Microchip - 56K7007 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 10 Kohm, 64 Steps, Single, Msop; End To End Resistance Microchip
56K7007
Digital Potentiometer, 10 Kohm, 64 Steps, Single, Msop; End To End Resistance Microchip 56K7007
DIGITAL POTENTIOMETER, 10 kohm, 64 Steps, Single, MSOP; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:Up, Down; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 10 kohm, 64 Steps, Single, MSOP; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:Up, Down; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - MCP4011-103E/MS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4011-103E/MS
Data Acquisition - Digital Potentiometers MCP4011-103E/MS
IC DGTL POT 10KOHM 64TAP 8MSOP

IC DGTL POT 10KOHM 64TAP 8MSOP

Supplier's Site Datasheet
Digital Potentiometers - MCP4011-103E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4011-103E/MS
Digital Potentiometers MCP4011-103E/MS
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-MSOP

Digital Potentiometer 10k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-MSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 717-MCP4011-103E/MS MCP4011-103E/MS-ND MCP4011-103E/MS 56K7007 MCP4011-103E/MS MCP4011-103E/MS
Product Name 10KOHM Digital Potentiometer Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometer, 10 Kohm, 64 Steps, Single, Msop; End To End Resistance Microchip Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS RoHS
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details