The MCP3919 is a three-channel analog front end with three synchronous 24-bit Delta-Sigma ADCs, programmable gain amplifiers, and a 20 MHz SPI interface, designed for energy metering and power measurement applications. It is available in a 28-lead 5x5mm QFN and 28-lead SSOP package, with an extended temperature range of -40°C to +125°C. The device features a low-drift 1.2V internal voltage reference (9 ppm/°C), up to 32x PGA gain, 93.5dB SINAD, -107dBc THD, and -122dB crosstalk between channels. It includes secure communication with 16-bit CRC checksums and register map locking via an 8-bit key. Power supply operates from 2.7V to 3.6V for both analog and digital domains, with ultra-low-power shutdown mode consuming less than 10µA. Data rates up to 125 ksps are supported with oversampling ratios up to 4096.
IC ENERGY METER FRONT 3CH 28SSOP Product overview: MCP3919A1T-E/SS from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Energy Metering ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 765-MCP3919A1T-E/SS can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 765-MCP3919A1T-E/SS |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |