The MCP3919 is a three-channel analog front end with synchronous 24-bit delta-sigma ADCs, designed for polyphase energy metering and power measurement. It features programmable gain amplifiers up to 32x, a low-drift 1.2V internal voltage reference (9ppm/°C), and supports data rates up to 125ksps with a maximum 4MHz sampling frequency. The device includes 16-bit CRC checksums for secure communication, register map lock with an 8-bit secure key, and phase delay compensation with 1μs resolution. It operates from 2.7V to 3.6V and is available in a 28-lead 5mm × 5mm QFN or 28-lead SSOP package with an extended temperature range of -40°C to +125°C.
IC ENERGY METER FRONT 3CH 28SSOP Product overview: MCP3919A1-E/SS from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Energy Metering ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 765-MCP3919A1-E/SS can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 765-MCP3919A1-E/SS |
| Product Name | Power Management IC |
| Package Type | Other; Tube |