The MCP3913 is a six-channel analog front end with six synchronous 24-bit Delta-Sigma ADCs, designed for high-accuracy energy metering and power measurement applications. It features a 2.7V to 3.6V supply range, an internal 1.2V reference with 9ppm/°C drift, programmable gain up to 32V/V, and a 20MHz SPI interface. The device supports data rates up to 125ksps, offers 122dB channel crosstalk rejection, and includes secure communication with 16-bit CRC and register locking. It is available in a 28-lead SSOP package and operates over the extended temperature range of -40°C to +125°C.
IC ENERGY METER FRONT 6CH 28SSOP Product overview: MCP3913A1-E/SS from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Energy Metering ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 765-MCP3913A1-E/SS can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 765-MCP3913A1-E/SS |
| Product Name | Power Management IC |
| Package Type | Other; Tube |