Microchip Technology, Inc. Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) MCP3911A0T-E/ML

Description
Win Source Part Number: 1353935-MCP3911A0T-E /ML Category: Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Base Product Number: MCP3911 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 8.9 mW Number of Channels: 2 Number of Bits: 24 Voltage - Supply, Analog: 2.7V ~ 3.6V Voltage - Supply, Digital: 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Win Source Part Number: 1353935-MCP3911A0T-E /ML Category: Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Base Product Number: MCP3911 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 8.9 mW Number of Channels: 2 Number of Bits: 24 Voltage - Supply, Analog: 2.7V ~ 3.6V Voltage - Supply, Digital: 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) - 1353935-MCP3911A0T-E/ML - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
1353935-MCP3911A0T-E/ML
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 1353935-MCP3911A0T-E/ML
Win Source Part Number: 1353935-MCP3911A0T-E /ML Category: Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Base Product Number: MCP3911 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 8.9 mW Number of Channels: 2 Number of Bits: 24 Voltage - Supply, Analog: 2.7V ~ 3.6V Voltage - Supply, Digital: 2.7V ~ 3.6V

Win Source Part Number: 1353935-MCP3911A0T-E/ML
Category: Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Base Product Number: MCP3911
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Power (Watts): 8.9 mW
Number of Channels: 2
Number of Bits: 24
Voltage - Supply, Analog: 2.7V ~ 3.6V
Voltage - Supply, Digital: 2.7V ~ 3.6V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1353935-MCP3911A0T-E/ML
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914851 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type DIP; Pdip
Pins 16
View Details
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947BD-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD6654BBC - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details