The MCP3910 is a two-channel analog front end for polyphase shunt-based energy metering, featuring two synchronous 24-bit delta-sigma ADCs, programmable gain amplifiers up to 32x, a low-drift 1.2V internal voltage reference, and a 20MHz SPI-compatible serial interface. It supports data rates up to 125ksps, offers 93.5dB SINAD and -107dBc THD per channel, and includes secure communication with 16-bit CRC checksums and register lock via an 8-bit key. The device operates from 2.7V to 3.6V and is available in a 20-lead QFN package with an exposed thermal pad, rated for extended temperature operation from -40°C to +125°C.
IC ENERGY METER FRONT 2CH 20QFN Product overview: MCP3910A1-E/ML from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Energy Metering ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 765-MCP3910A1-E/ML can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 765-MCP3910A1-E/ML |
| Product Name | Dual Power Management IC |
| Package Type | Other; Tube |