The MCP3906A-I/SS is an energy-metering IC designed for single-phase residential energy metering, meeting IEC 62053 and legacy IEC 1036/61036/687 standards. It features two 16-bit delta-sigma ADCs, a 32:1 programmable gain amplifier for low-value shunt current sensing, and a 2.4V on-chip voltage reference with a typical temperature coefficient of 15 ppm/°C. The device provides active real power pulse outputs and supports a 1000:1 dynamic range with 0.1% typical measurement error. It operates over an industrial temperature range of -40°C to +85°C and is packaged in a 24-pin SSOP format.
IC POWER METERING-1 PHASE 24SSOP Product overview: MCP3906A-I/SS from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Energy Metering ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 765-MCP3906A-I/SS can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 765-MCP3906A-I/SS |
| Product Name | Power Management IC |
| Package Type | Other; Tube |