The MCP3905L-E/SS is a single-phase energy metering IC designed to meet IEC 62053 and legacy IEC 1036/61036/687 specifications, providing active real power measurement and pulse outputs for meter calibration. It features two 16-bit Delta-Sigma ADCs, a 32:1 programmable gain amplifier for low-value shunt current sensors, and an on-chip 2.4V reference with 15ppm/°C temperature coefficient. The device offers 0.1% typical measurement error over a 500:1 dynamic range and includes a reduced pulse width for calibration output to support low-power meter designs. It is housed in a 24-pin SSOP package and operates across an extended temperature range of -40°C to +125°C. It supports direct drive for electromagnetic mechanical counters and includes tamper detection and power-on reset functionality.
IC ENERGY METERING 24SSOP Product overview: MCP3905L-E/SS from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Energy Metering ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 765-MCP3905L-E/SS can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 765-MCP3905L-E/SS |
| Product Name | Power Management IC |
| Package Type | Other; Tube |