IC AFE 6 CHAN 24BIT 28SSOP
IC AFE 6 CHAN 24BIT 28SSOP
IC AFE 6 CHAN 24BIT 28SSOP
Analogue to Digital Converter, 24 bit, 64 kSPS, Single, 4.5 V, 5.5 V, SSOP RoHS Compliant: Yes
ANALOG TO DIGITAL CONVERTER ADC, 24 bit, 64 kSPS, Serial, SPI, SSOP-28; Resolution (Bits):24bit; Sampling Rate:64kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V RoHS Compliant: Yes
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Data Acquisition | Signal Conditioners | Signal Conditioners | Signal Conditioners | Signal Conditioners |
| Product Number | MCP3903-E/SS | MCP3903-E/SS | MCP3903-E/SS | 63T5204 | 79R3452 |
| Product Name | Data Acquisition - Analog Front End (AFE) | Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) | Analog Front End (AFE) | Analogue To Digital Converter, 24 Bit, 64 Ksps, Single, 4.5 V, 5.5 V, Ssop Rohs Compliant Microchip | Analog To Digital Converter Adc, 24 Bit, 64 Ksps, Serial, Spi, Ssop-28; Resolution (Bits) Microchip |
| Digital I/O Channels | 6 # |