Microchip Technology, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - MCP3903-E/SS MCP3903-E/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 884166-MCP3903-E/SS Features: 6 Channel AFE 24 Bit 28-SSOP Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: MCP3903 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 47 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884166-MCP3903-E/SS Features: 6 Channel AFE 24 Bit 28-SSOP Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: MCP3903 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 47 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - MCP3903-E/SS - 884166-MCP3903-E/SS - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - MCP3903-E/SS
884166-MCP3903-E/SS
Data Acquisition - Data Acquisition - Analog Front End (AFE) - MCP3903-E/SS 884166-MCP3903-E/SS
Manufacturer: Microchip Technology Win Source Part Number: 884166-MCP3903-E/SS Features: 6 Channel AFE 24 Bit 28-SSOP Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: MCP3903 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 47 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 884166-MCP3903-E/SS
Features: 6 Channel AFE 24 Bit 28-SSOP
Package: Tube
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: MCP3903
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 47
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 884166-MCP3903-E/SS
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - MCP3903-E/SS
Package Type SSOP; SOP; 28-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

2-channel analog multiplexer/demultiplexer - 74LVC2G53GN,115 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
5 suppliers
0.03 - 4.2 GHz High Power, Reflective SPDT Switch - QPC3025 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 2.7 to 5.5 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers