Microchip Technology, Inc. 16-bit 16BIT Analog-to-Digital Converter IC MCP37D31-200I/TL

Description
IC ADC 16BIT PIPELINED 124VTLA Product overview: MCP37D31-200I/TL from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP37D31-200I/TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC ADC 16BIT PIPELINED 124VTLA Product overview: MCP37D31-200I/TL from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP37D31-200I/TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT Analog-to-Digital Converter IC - 700-MCP37D31-200I/TL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT Analog-to-Digital Converter IC
700-MCP37D31-200I/TL
16-bit 16BIT Analog-to-Digital Converter IC 700-MCP37D31-200I/TL
IC ADC 16BIT PIPELINED 124VTLA Product overview: MCP37D31-200I/TL from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP37D31-200I/TL can be used for catalog matching and distributor lookup.

IC ADC 16BIT PIPELINED 124VTLA Product overview: MCP37D31-200I/TL from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP37D31-200I/TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1321335-MCP37D31-200I/TL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1321335-MCP37D31-200I/TL
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1321335-MCP37D31-200I/TL
Manufacturer: Microchip Technology Win Source Part Number: 1321335-MCP37D31-200 I/TL Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Tube Standard Package: 40 Mounting: Surface Mount Configuration: MUX-ADC Number of Inputs: 1, 2, 4, 8 Input Type: Differential Architecture: Pipelined Number of Bits: 16 Sampling Rate (Per Second): 200M Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 1.14V ~ 1.26V, 1.71V ~ 1.89V Voltage - Supply, Digital: 1.14V ~ 1.26V, 1.71V ~ 1.89V Supplier Device Package: 124-VTLA (9x9) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 124-VFTLA Dual Rows, Exposed Pad ECCN: 3A001A5A5 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: MCP37D31 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1321335-MCP37D31-200I/TL
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Tube
Standard Package: 40
Mounting: Surface Mount
Configuration: MUX-ADC
Number of Inputs: 1, 2, 4, 8
Input Type: Differential
Architecture: Pipelined
Number of Bits: 16
Sampling Rate (Per Second): 200M
Data Interface: LVDS - Parallel, Parallel
Number of A/D Converters: 1
Reference Type: Internal
Voltage - Supply, Analog: 1.14V ~ 1.26V, 1.71V ~ 1.89V
Voltage - Supply, Digital: 1.14V ~ 1.26V, 1.71V ~ 1.89V
Supplier Device Package: 124-VTLA (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 124-VFTLA Dual Rows, Exposed Pad
ECCN: 3A001A5A5
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: MCP37D31
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - MCP37D31-200I/TL - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MCP37D31-200I/TL
Data Acquisition - Analog to Digital Converters (ADC) MCP37D31-200I/TL
IC ADC 16BIT PIPELINED 124VTLA

IC ADC 16BIT PIPELINED 124VTLA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - MCP37D31-200I/TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
MCP37D31-200I/TL
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) MCP37D31-200I/TL
IC ADC 16BIT PIPELINED 124VTLA

IC ADC 16BIT PIPELINED 124VTLA

Supplier's Site
Analog to Digital Converters (ADC) - MCP37D31-200I/TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
MCP37D31-200I/TL
Analog to Digital Converters (ADC) MCP37D31-200I/TL
16 Bit Analog to Digital Converter 1, 2, 4, 8 Input 1 Pipelined 124-VTLA (9x9)

16 Bit Analog to Digital Converter 1, 2, 4, 8 Input 1 Pipelined 124-VTLA (9x9)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-MCP37D31-200I/TL 1321335-MCP37D31-200I/TL MCP37D31-200I/TL MCP37D31-200I/TL MCP37D31-200I/TL
Product Name 16-bit 16BIT Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type LVDS - Parallel, Parallel Parallel; LVDS - Parallel, Parallel Parallel; LVDS - Parallel, Parallel
Package Type Tube 124-VFTLA Dual Rows, Exposed Pad 124-VFTLA Dual Rows, Exposed Pad 124-VFTLA Dual Rows, Exposed Pad
Packing Method Tube Tube; Tube Tube; Tube Tube; Tube
Pins 124
Resolution 16 bits 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8936B-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
Analogue to Digital Converters - 1904591 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial-spi
Package Type SSOP; Tssop
Pins 24
View Details
ADC088S102 8-Channel, 500 kSPS to 1 MSPS, 8-Bit A/D Converter - ADC088S102CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers