Microchip Technology, Inc. Adc, 14Bit, 80Msps, -40 To 125Deg C; Resolution (Bits) Microchip MCP37D21-80E/TE

Description
ADC, 14BIT, 80MSPS, -40 TO 125DEG C; Resolution (Bits):14bit; Sampling Rate:80MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single, Dual (+/-); Supply Voltage Min:1.14V; Supply Voltage Max:1.89V RoHS Compliant: Yes
Datasheet
Description
ADC, 14BIT, 80MSPS, -40 TO 125DEG C; Resolution (Bits):14bit; Sampling Rate:80MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single, Dual (+/-); Supply Voltage Min:1.14V; Supply Voltage Max:1.89V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 14Bit, 80Msps, -40 To 125Deg C; Resolution (Bits) Microchip - 71AH4977 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 14Bit, 80Msps, -40 To 125Deg C; Resolution (Bits) Microchip
71AH4977
Adc, 14Bit, 80Msps, -40 To 125Deg C; Resolution (Bits) Microchip 71AH4977
ADC, 14BIT, 80MSPS, -40 TO 125DEG C; Resolution (Bits):14bit; Sampling Rate:80MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single, Dual (+/-); Supply Voltage Min:1.14V; Supply Voltage Max:1.89V RoHS Compliant: Yes

ADC, 14BIT, 80MSPS, -40 TO 125DEG C; Resolution (Bits):14bit; Sampling Rate:80MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single, Dual (+/-); Supply Voltage Min:1.14V; Supply Voltage Max:1.89V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 71AH4977
Product Name Adc, 14Bit, 80Msps, -40 To 125Deg C; Resolution (Bits) Microchip
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - DSCA30-07 - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
BL510 Isolated Standard Signal Conditioner | Space-saving 6 mm Enclosure | Cost-optimized - BL510 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
PE converter - PE-1000 - Festo Corporation
Festo Corporation
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details