ADC, Proprietary Method, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access
IC ADC 12BIT PIPELINED 124VTLA Product overview: MCP37D10-200I/TL from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP37D10-200I/TL
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 124-VTLA (9x9)
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 124-VTLA (9x9)
IC ADC 12BIT PIPELINED 124VTLA
IC ADC 12BIT PIPELINED 124VTLA
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MCP37D10-200I/TL | 700-MCP37D10-200I/TL | MCP37D10-200I/TL-ND | MCP37D10-200I/TL | MCP37D10-200I/TL | MCP37D10-200I/TL |
| Product Name | 12BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | VTLA124 | Tray | 124-VFTLA Dual Rows, Exposed Pad | 124-VFTLA Dual Rows, Exposed Pad | 124-VFTLA Dual Rows, Exposed Pad | |
| Packing Method | Tube; Tube | Tray | Tray | Tray | Tray; Tray | |
| Pins | 124 | 124 | ||||
| Resolution | 12 bits | 12 bits | 12 bits |