The MCP37221-200E/TE is a 14-bit, low-power analog-to-digital converter (ADC) capable of sampling at 200 Msps. It features an 8-channel multiplexer, allowing for multiple differential input channels. The device supports a selectable full-scale input range of up to 2.975 Vp-p and has a typical signal-to-noise ratio (SNR) of 74.7 dBFS at 200 Msps. Power dissipation is approximately 436 mW when using CMOS digital I/O and 490 mW with LVDS digital I/O. The ADC includes built-in digital signal post-processing options such as decimation filters, gain and offset adjustments, and supports auto synchronization for multi-device setups. It is available in a TFBGA-121 package, which is AEC-Q100 qualified for automotive applications, operating over a temperature range of -40°C to +125°C. This device is suitable for applications in communication instruments, radar, ultrasound imaging, and data acquisition systems.
14 Bit Analog to Digital Converter 1, 2, 4, 8 Input 1 Pipelined 121-TFBGA (8x8)
14 Bit Analog to Digital Converter 1, 2, 4, 8 Input 1 Pipelined 121-TFBGA (8x8)
IC ADC 14BIT PIPELINED 121TFBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 150-MCP37221-200E/TE-ND | MCP37221-200E/TE | MCP37221-200E/TE |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; LVDS - Parallel, Parallel | |
| Package Type | 121-TFBGA | 121-TFBGA | |
| Packing Method | Tray | Tray | |
| Pins | 121 | ||
| Resolution | 14 bits | 14 bits |