Microchip Technology, Inc. Adc, 12Bit, 200Msps, -40 To 125Deg C; Resolution (Bits) Microchip MCP37211-200E/TE

Description
ADC, 12BIT, 200MSPS, -40 TO 125DEG C; Resolution (Bits):12bit; Sampling Rate:200MSPS; Input Channel Type:Differential, Single Ended; Data Interface:Parallel, Serial; Supply Voltage Type:Single; Supply Voltage Min:1.14V RoHS Compliant: Yes
Description
ADC, 12BIT, 200MSPS, -40 TO 125DEG C; Resolution (Bits):12bit; Sampling Rate:200MSPS; Input Channel Type:Differential, Single Ended; Data Interface:Parallel, Serial; Supply Voltage Type:Single; Supply Voltage Min:1.14V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adc, 12Bit, 200Msps, -40 To 125Deg C; Resolution (Bits) Microchip - 40AH5025 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 12Bit, 200Msps, -40 To 125Deg C; Resolution (Bits) Microchip
40AH5025
Adc, 12Bit, 200Msps, -40 To 125Deg C; Resolution (Bits) Microchip 40AH5025
ADC, 12BIT, 200MSPS, -40 TO 125DEG C; Resolution (Bits):12bit; Sampling Rate:200MSPS; Input Channel Type:Differential, Single Ended; Data Interface:Parallel, Serial; Supply Voltage Type:Single; Supply Voltage Min:1.14V RoHS Compliant: Yes

ADC, 12BIT, 200MSPS, -40 TO 125DEG C; Resolution (Bits):12bit; Sampling Rate:200MSPS; Input Channel Type:Differential, Single Ended; Data Interface:Parallel, Serial; Supply Voltage Type:Single; Supply Voltage Min:1.14V RoHS Compliant: Yes

Supplier's Site
Adc, 12Bit, 200Msps, -40 To 125Deg C Rohs Compliant Microchip - 64AH4021 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 12Bit, 200Msps, -40 To 125Deg C Rohs Compliant Microchip
64AH4021
Adc, 12Bit, 200Msps, -40 To 125Deg C Rohs Compliant Microchip 64AH4021
ADC, 12BIT, 200MSPS, -40 TO 125DEG C ROHS COMPLIANT: YES

ADC, 12BIT, 200MSPS, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number 40AH5025 64AH4021
Product Name Adc, 12Bit, 200Msps, -40 To 125Deg C; Resolution (Bits) Microchip Adc, 12Bit, 200Msps, -40 To 125Deg C Rohs Compliant Microchip
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module - TMO-2 - Transducer Techniques, LLC
Specs
Signal Conditioning Bridge Conditioner
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Signal Conditioners - 309377 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output
Agency Approval NO
DC Voltage 10/30 V dc
View Details