Microchip Technology, Inc. Adc, Single, 12Bit, 200Msps, Spi, Vtla; Resolution (Bits) Microchip MCP37210-200I/TL

Description
ADC, SINGLE, 12BIT, 200MSPS, SPI, VTLA; Resolution (Bits):12bit; Sampling Rate:200MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single, Dual (+/-); Supply Voltage Min:1.71V; Supply Voltage Max:1.89V RoHS Compliant: Yes
Description
ADC, SINGLE, 12BIT, 200MSPS, SPI, VTLA; Resolution (Bits):12bit; Sampling Rate:200MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single, Dual (+/-); Supply Voltage Min:1.71V; Supply Voltage Max:1.89V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adc, Single, 12Bit, 200Msps, Spi, Vtla; Resolution (Bits) Microchip - 41Y5556 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Single, 12Bit, 200Msps, Spi, Vtla; Resolution (Bits) Microchip
41Y5556
Adc, Single, 12Bit, 200Msps, Spi, Vtla; Resolution (Bits) Microchip 41Y5556
ADC, SINGLE, 12BIT, 200MSPS, SPI, VTLA; Resolution (Bits):12bit; Sampling Rate:200MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single, Dual (+/-); Supply Voltage Min:1.71V; Supply Voltage Max:1.89V RoHS Compliant: Yes

ADC, SINGLE, 12BIT, 200MSPS, SPI, VTLA; Resolution (Bits):12bit; Sampling Rate:200MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single, Dual (+/-); Supply Voltage Min:1.71V; Supply Voltage Max:1.89V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 41Y5556
Product Name Adc, Single, 12Bit, 200Msps, Spi, Vtla; Resolution (Bits) Microchip
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Digital Isolators - 1243958-SI8445BA-D-IS1 - Win Source Electronics
Specs
Analog Channels 4 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Signal Conditioners and Isolators - DSCA42-02 - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details