Microchip Technology, Inc. Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) MCP3562T-E/NC

Description
Win Source Part Number: 1355834-MCP3562T-E/N C Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Features: Internal Oscillator, PGA, Temperature Sensor Package / Case: 20-UFQFN Exposed Pad Supplier Device Package: 20-UQFN (3x3) Base Product Number: MCP3562 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Inputs: 1 Input Type: Differential, Single Ended Architecture: Sigma-Delta Number of Bits: 24 Data Interface: SPI Voltage - Supply, Analog: 2.7V ~ 3.6V Sampling Rate (Per Second): 153.6k Number of A/D Converters: 1
Request a Quote Datasheet
Description
Win Source Part Number: 1355834-MCP3562T-E/N C Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Features: Internal Oscillator, PGA, Temperature Sensor Package / Case: 20-UFQFN Exposed Pad Supplier Device Package: 20-UQFN (3x3) Base Product Number: MCP3562 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Inputs: 1 Input Type: Differential, Single Ended Architecture: Sigma-Delta Number of Bits: 24 Data Interface: SPI Voltage - Supply, Analog: 2.7V ~ 3.6V Sampling Rate (Per Second): 153.6k Number of A/D Converters: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1355834-MCP3562T-E/NC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1355834-MCP3562T-E/NC
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1355834-MCP3562T-E/NC
Win Source Part Number: 1355834-MCP3562T-E/N C Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Features: Internal Oscillator, PGA, Temperature Sensor Package / Case: 20-UFQFN Exposed Pad Supplier Device Package: 20-UQFN (3x3) Base Product Number: MCP3562 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Inputs: 1 Input Type: Differential, Single Ended Architecture: Sigma-Delta Number of Bits: 24 Data Interface: SPI Voltage - Supply, Analog: 2.7V ~ 3.6V Sampling Rate (Per Second): 153.6k Number of A/D Converters: 1

Win Source Part Number: 1355834-MCP3562T-E/NC
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Features: Internal Oscillator, PGA, Temperature Sensor
Package / Case: 20-UFQFN Exposed Pad
Supplier Device Package: 20-UQFN (3x3)
Base Product Number: MCP3562
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Inputs: 1
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Number of Bits: 24
Data Interface: SPI
Voltage - Supply, Analog: 2.7V ~ 3.6V
Sampling Rate (Per Second): 153.6k
Number of A/D Converters: 1

Buy Now Datasheet
24BIT Analog-to-Digital Converter IC - 700-MCP3562T-E/NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24BIT Analog-to-Digital Converter IC
700-MCP3562T-E/NC
24BIT Analog-to-Digital Converter IC 700-MCP3562T-E/NC
IC ADC 24BIT SIGMA-DELTA 20UQFN Product overview: MCP3562T-E/NC from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 24BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3562T-E/NC can be used for catalog matching and distributor lookup.

IC ADC 24BIT SIGMA-DELTA 20UQFN Product overview: MCP3562T-E/NC from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 24BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3562T-E/NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - MCP3562T-E/NCDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP3562T-E/NCDKR-ND
Analog to Digital Converters (ADC) MCP3562T-E/NCDKR-ND
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-UQFN (3x3)

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-UQFN (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - MCP3562T-E/NCTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP3562T-E/NCTR-ND
Analog to Digital Converters (ADC) MCP3562T-E/NCTR-ND
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-UQFN (3x3)

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-UQFN (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - MCP3562T-E/NCCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP3562T-E/NCCT-ND
Analog to Digital Converters (ADC) MCP3562T-E/NCCT-ND
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-UQFN (3x3)

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-UQFN (3x3)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - MCP3562T-E/NC - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MCP3562T-E/NC
Data Acquisition - Analog to Digital Converters (ADC) MCP3562T-E/NC
IC ADC 24BIT SIGMA-DELTA 20UQFN

IC ADC 24BIT SIGMA-DELTA 20UQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - MCP3562T-E/NC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
MCP3562T-E/NC
Analog to Digital Converters (ADC) MCP3562T-E/NC
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-UQFN (3x3)

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-UQFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1355834-MCP3562T-E/NC 700-MCP3562T-E/NC MCP3562T-E/NCDKR-ND MCP3562T-E/NCTR-ND MCP3562T-E/NCCT-ND MCP3562T-E/NC MCP3562T-E/NC
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 24BIT Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Sample Rate 154 kSamples/Sec 154 kSamples/Sec 154 kSamples/Sec 154 kSamples/Sec 154 kSamples/Sec
Package Type Tape & Reel (TR) 20-UFQFN Exposed Pad 20-UFQFN Exposed Pad 20-UFQFN Exposed Pad 20-UFQFN Exposed Pad
Packing Method Tape & Reel (TR) Digi-Reel® Tape Reel Cut Tape (CT) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1922014P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 18 bits
ADC Type Sigma-Delta; Delta Sigma
View Details
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08038CMJ - Acme Chip Technology Co., Limited
Specs
Package Type 20-CDIP (0.300\", 7.62mm)
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8936D-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD674BTE/883B - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details