Microchip Technology, Inc. Adc, Sig-Delta, 24Bit, 153.6Ksps/tssop; Resolution (Bits) Microchip MCP3561-E/ST

Description
ADC, SIG-DELTA, 24BIT, 153.6KSPS/TSSOP; Resolution (Bits):24bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6VRoHS Compliant: Yes
Datasheet
Description
ADC, SIG-DELTA, 24BIT, 153.6KSPS/TSSOP; Resolution (Bits):24bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, Sig-Delta, 24Bit, 153.6Ksps/tssop; Resolution (Bits) Microchip - 40AH5013 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Sig-Delta, 24Bit, 153.6Ksps/tssop; Resolution (Bits) Microchip
40AH5013
Adc, Sig-Delta, 24Bit, 153.6Ksps/tssop; Resolution (Bits) Microchip 40AH5013
ADC, SIG-DELTA, 24BIT, 153.6KSPS/TSSOP; Resolution (Bits):24bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6VRoHS Compliant: Yes

ADC, SIG-DELTA, 24BIT, 153.6KSPS/TSSOP; Resolution (Bits):24bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 40AH5013
Product Name Adc, Sig-Delta, 24Bit, 153.6Ksps/tssop; Resolution (Bits) Microchip
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
Signal Conditioners - 309384 - RS Components, Ltd.
Specs
Outputs PNP Open Collector
Agency Approval NO
Inputs Current/Voltage
View Details