IC ADC 22BIT SIGMA-DELTA 8SOIC Product overview: MCP3551-E/SN from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 22BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3551-E/SN can be used for catalog matching and distributor lookup.
22 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1075055-MCP3551-E/SN
Packaging: Tube/Rail
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 22
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 14
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
22b ADC,1 chan,15sps,50-60Hz rej,MCP3551
22b ADC,1 chan,15sps,50-60Hz rej,MCP3551
The Microchip Technology Inc. MCP355X devices are 2.7 V to 5.5 V low-power, 22-bit delta-sigma A/D converters. The devices offer output noise as low as 2.5 μVRMS with a total unadjusted error of less than 10 ppm. The family exhibits less than 6 ppm integral non-linearity (INL) error, 3 μV offset error, and 2 ppm full scale error. The MCP355X devices provide high accuracy and low noise performance for applications where sensor measurements such as pressure, temperature, and humidity are performed. With the internal oscillator and high over sampling rate, minimal external components are required for high accuracy applications. The fully differential analog inputs make it compatible with a wide variety of sensor and measurement applications. The MCP355X devices operate from –40°C to +125°C and are available in the space-saving 8-pin MSOP and SOIC packages.
Features:
22 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC
IC ADC 22BIT SIGMA-DELTA 8SOIC
IC ADC 22BIT SIGMA-DELTA 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Allied Electronics, Inc. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-MCP3551-E/SN | MCP3551-E/SN-ND | 1075055-MCP3551-E/SN | 402897 | 402897P | 70046149 | MCP3551-E/SN | MCP3551-E/SN | MCP3551-E/SN |
| Product Name | 22BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3551-E/SN | Analogue to Digital Converters | Analogue to Digital Converters | A/D Converter, 22-Bit Delta-Sigma, 1-Ch, 15 SPS, SOIC-8 | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI | SPI; SPI | SPI; SPI | Serial; SPI; Serial (spi) | SPI | SPI; SPI | |||
| Package Type | Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | SOIC; Soic | SOIC; SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154\", 3.90mm Width) | |
| Packing Method | Tube | Tube | Tube; Tube/Rail | Tube; Tube | Tube; Tube | ||||
| Pins | 8 | 8 | |||||||
| Resolution | 21.9 bits | 22 bits | 22 bits | 22 bits | ? to 22 bits | 22 bits |