Microchip MCP3550-50E/SN ADC
Microchip MCP3550-50E/SN ADC
Microchip MCP3550-50E/SN ADC
Manufacturer: Microchip Technology
Win Source Part Number: 788306-MCP3550-50E/S
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Configuration: ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Differential
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 22
Number of Converters: 1
Family Name: MCP3550
Categories: Integrated Circuits (ICs)
Sampling Rate: 15
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): LTC2411-1IMS#TR; LTC2411-1CMS; LTC2411-1IMS; LTC2411-1CMS#TRM;
Introduction Date: January 03, 2006
ECCN: EAR99
Country of Origin: Thailand , China
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC ADC 22BIT SIGMA-DELTA 8SOIC Product overview: MCP3550-50E/SN from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 22BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3550-50E/SN can be used for catalog matching and distributor lookup.
22 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC
IC ADC 22BIT SIGMA-DELTA 8SOIC
IC ADC 22BIT SIGMA-DELTA 8SOIC
22 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 7240283P | 7240283 | 788306-MCP3550-50E/SN | 700-MCP3550-50E/SN | MCP3550-50E/SN-ND | MCP3550-50E/SN | MCP3550-50E/SN | MCP3550-50E/SN |
| Product Name | Analogue to Digital Converters | Analogue to Digital Converters | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3550-50E/SN | 22BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Package Type | SOIC; SOIC | SOIC; Soic | SOIC | Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Resolution | 22 bits | 22 bits | 21.9 bits | 22 bits | 22 bits | |||
| ADC Type | Sigma-Delta; Delta Sigma | Delta sigma | Sigma-Delta | |||||
| Input Type | Voltage | Differential; Differential | Differential | |||||
| Sample Rate | 0.0100 kSamples/Sec | 0.0130 kSamples/Sec | 0.0150 kSamples/Sec | 0.0150 kSamples/Sec | 15 kSamples/Sec |