The MCP3462T-E/NC is a dual-channel, 16-bit Delta-Sigma Analog-to-Digital Converter (ADC) designed for precision data acquisition applications. It supports a programmable data rate of up to 153.6 ksps and offers a wide input voltage range from 0V to AVDD. The device features programmable gain settings ranging from 0.33x to 64x, ensuring flexibility for various sensor types. With a low noise level of 3.2 µV RMS at a gain of 16x and a minimum effective resolution of 15.5 bits across all gain settings, the MCP3462T-E/NC is suitable for high-accuracy measurements. It includes an internal oscillator, temperature sensor, and burnout current sources for sensor detection, which help reduce the overall component count in a system. The ADC operates over an extended temperature range of -40°C to +125°C and is available in both a 20-lead UQFN package and a 20-lead TSSOP package. Advanced security features, including a 16-bit CRC for secure SPI communications and configuration locking, enhance its reliability in secure environments. The device is ideal for applications such as precision sensor transducers, factory automation, and portable instrumentation.
16 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-UQFN (3x3)
16 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-UQFN (3x3)
16 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-UQFN (3x3)
IC ADC 16BIT SIGMA-DELTA 20UQFN
IC ADC 16BIT SIGMA-DELTA 20UQFN
16 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-UQFN (3x3)
| DigiKey | DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MCP3462T-E/NCDKR-ND | MCP3462T-E/NCCT-ND | MCP3462T-E/NCTR-ND | MCP3462T-E/NC | MCP3462T-E/NC | MCP3462T-E/NC |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | 20-UFQFN Exposed Pad | 20-UFQFN Exposed Pad | 20-UFQFN Exposed Pad | 20-UFQFN Exposed Pad | 20-UFQFN Exposed Pad | |
| Packing Method | Digi-Reel® | Cut Tape (CT) | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | |
| Pins | 20 | 20 | 20 | |||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits |