16 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1321203-MCP3462-E/ST
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Tube
Features: Internal Oscillator, PGA, Temperature Sensor
Standard Package: 74
Mounting: Surface Mount
Number of Inputs: 2
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Number of Bits: 16
Sampling Rate (Per Second): 153.6k
Data Interface: SPI
Number of A/D Converters: 2
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 3.6V
Voltage - Supply, Digital: 1.8V ~ 3.7V
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 20-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 150-MCP3462-E/ST
Base Product Number: MCP3462
RoHS Status: ROHS3 Compliant
IC ADC 16BIT SIGMA-DELTA 20TSSOP Product overview: MCP3462-E/ST from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3462-E/ST can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
IC ADC 16BIT SIGMA-DELTA 20TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 150-MCP3462-E/ST-ND | 1321203-MCP3462-E/ST | 700-MCP3462-E/ST | MCP3462-E/ST | MCP3462-E/ST |
| Product Name | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | 16-bit 16BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI | SPI; SPI | |
| Package Type | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 20-TSSOP (0.173", 4.40mm Width) | Tube | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tube | Tube; Tube | Tube | Tube; Tube | |
| Resolution | 16 bits | 16 bits | 16 bits | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |