16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-TSSOP
IC ADC 16BIT SIGMA-DELTA 20TSSOP Product overview: MCP3461R-E/ST from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3461R-E/ST can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package: Tube
Features: Internal Oscillator, Temperature Sensor
Operating Temperature: -40°C ~ 125°C
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Mounting Type: Surface Mount
IC ADC 16BIT SIGMA-DELTA 20TSSOP
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-TSSOP
IC ADC 16BIT SIGMA-DELTA 20TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 150-MCP3461R-E/ST-ND | 700-MCP3461R-E/ST | MCP3461R-E/ST | MCP3461R-E/ST | MCP3461R-E/ST | |
| Product Name | Analog to Digital Converters (ADC) | 16-bit 16BIT Analog-to-Digital Converter IC | Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI | SPI; SPI | |||
| Package Type | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Tube | SSOP | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | 20-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tube | Tube | Tube; Tube | Tube; Tube | ||
| Resolution | 16 bits | 16 bits | 16 bits | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |