Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3426A7T-E/MS

Description
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-MSOP
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3426A7T-E/MS-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP3426A7T-E/MS-ND
Analog to Digital Converters (ADC) MCP3426A7T-E/MS-ND
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-MSOP

16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-MSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - MCP3426A7T-E/MS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MCP3426A7T-E/MS
Data Acquisition - Analog to Digital Converters (ADC) MCP3426A7T-E/MS
IC ADC 16BIT SIGMA-DELTA 8MSOP

IC ADC 16BIT SIGMA-DELTA 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - MCP3426A7T-E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
MCP3426A7T-E/MS
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) MCP3426A7T-E/MS
IC ADC 16BIT SIGMA-DELTA 8MSOP

IC ADC 16BIT SIGMA-DELTA 8MSOP

Supplier's Site
Analog to Digital Converters (ADC) - MCP3426A7T-E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
MCP3426A7T-E/MS
Analog to Digital Converters (ADC) MCP3426A7T-E/MS
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-MSOP

16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number MCP3426A7T-E/MS-ND MCP3426A7T-E/MS MCP3426A7T-E/MS MCP3426A7T-E/MS
Product Name Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type I2C; I2C I2C; I²C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Resolution 16 bits 16 bits
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1923057 - RS Components, Ltd.
Specs
Package Type SO
Resolution 10 bits
ADC Type SAR; SAR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD1555APZ - 909276-AD1555APZ - Win Source Electronics
Specs
Package Type PLCC; 28-PLCC (11.51x11.51)
Operating Temperature 0.0 to 85 C (32 to 185 F)
View Details
2 suppliers