Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3426A3-E/MS

Description
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-MSOP
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3426A3-E/MS-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP3426A3-E/MS-ND
Analog to Digital Converters (ADC) MCP3426A3-E/MS-ND
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-MSOP

16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - MCP3426A3-E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
MCP3426A3-E/MS
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) MCP3426A3-E/MS
IC ADC 16BIT SIGMA-DELTA 8MSOP

IC ADC 16BIT SIGMA-DELTA 8MSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - MCP3426A3-E/MS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MCP3426A3-E/MS
Data Acquisition - Analog to Digital Converters (ADC) MCP3426A3-E/MS
IC ADC 16BIT SIGMA-DELTA 8MSOP

IC ADC 16BIT SIGMA-DELTA 8MSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - MCP3426A3-E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
MCP3426A3-E/MS
Analog to Digital Converters (ADC) MCP3426A3-E/MS
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-MSOP

16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number MCP3426A3-E/MS-ND MCP3426A3-E/MS MCP3426A3-E/MS MCP3426A3-E/MS
Product Name Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type I2C; I2C I2C; I²C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 16 bits 16 bits
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1923233 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type DIP; Pdip
Pins 20
View Details
 - ADC0820CCMSA - Rochester Electronics
Specs
Interface Type Parallel
Package Type SOP; SSOP; SSOP20
View Details
3 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947AB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details