16-bit delta-sigma ADC, dual channel
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-SOIC
Win Source Part Number: 1366583-MCP3426A1-E/
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Features: PGA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: MCP3426
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: MUX-PGA-ADC
Number of Inputs: 2
Input Type: Differential
Architecture: Sigma-Delta
Number of Bits: 16
Data Interface: I²C
Reference Type: Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Sampling Rate (Per Second): 15
Number of A/D Converters: 1
IC ADC 16BIT SIGMA-DELTA 8SOIC Product overview: MCP3426A1-E/SN from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3426A1-E/SN can be used for catalog matching and distributor lookup.
IC ADC 16BIT SIGMA-DELTA 8SOIC
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-SOIC
IC ADC 16BIT SIGMA-DELTA 8SOIC
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 649485 | MCP3426A1-E/SN-ND | 1366583-MCP3426A1-E/SN | 700-MCP3426A1-E/SN | MCP3426A1-E/SN | MCP3426A1-E/SN | MCP3426A1-E/SN |
| Product Name | Analogue to Digital Converters | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | 16-bit 16BIT Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | SOIC; SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154\", 3.90mm Width) | |
| Pins | 8 | 8 | |||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| ADC Type | Sigma-Delta; Delta Sigma | Sigma-Delta | |||||
| Input Type | Differential; Differential | Differential |