Microchip Technology, Inc. 16-bit 16BIT SOT23 Analog-to-Digital Converter IC MCP3425A0T-E/CH

Description
IC ADC 16BIT SIGMA-DELTA SOT23-6 Product overview: MCP3425A0T-E/CH from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, SOT23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, SOT23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3425A0T-E/CH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC ADC 16BIT SIGMA-DELTA SOT23-6 Product overview: MCP3425A0T-E/CH from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, SOT23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, SOT23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3425A0T-E/CH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT SOT23 Analog-to-Digital Converter IC
700-MCP3425A0T-E/CH
16-bit 16BIT SOT23 Analog-to-Digital Converter IC 700-MCP3425A0T-E/CH
IC ADC 16BIT SIGMA-DELTA SOT23-6 Product overview: MCP3425A0T-E/CH from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, SOT23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, SOT23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3425A0T-E/CH can be used for catalog matching and distributor lookup.

IC ADC 16BIT SIGMA-DELTA SOT23-6 Product overview: MCP3425A0T-E/CH from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, SOT23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, SOT23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3425A0T-E/CH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3425A0T-E/CH
023077-MCP3425A0T-E/CH
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3425A0T-E/CH 023077-MCP3425A0T-E/CH
Manufacturer: Microchip Technology Win Source Part Number: 023077-MCP3425A0T-E/ CH Packaging: Reel - TR Features: PGA Configuration: PGA-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 16 Data Interface: I2C Number of A/D Converters: 1 Reference Type: Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 15 Alternative Parts (Cross-Reference): AD7401YRWZ; MCP3425A1T-E/CH; MCP3425A2T-E/CH; MCP3425A0T-E/CH; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Portable Devices, Consumer Electronics, Sensing & Instrumentation

Manufacturer: Microchip Technology
Win Source Part Number: 023077-MCP3425A0T-E/CH
Packaging: Reel - TR
Features: PGA
Configuration: PGA-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 16
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 15
Alternative Parts (Cross-Reference): AD7401YRWZ; MCP3425A1T-E/CH; MCP3425A2T-E/CH; MCP3425A0T-E/CH;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Portable Devices, Consumer Electronics, Sensing & Instrumentation

Buy Now Datasheet
Analog to Digital Converters (ADC) - MCP3425A0T-E/CHCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP3425A0T-E/CHCT-ND
Analog to Digital Converters (ADC) MCP3425A0T-E/CHCT-ND
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - MCP3425A0T-E/CHTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP3425A0T-E/CHTR-ND
Analog to Digital Converters (ADC) MCP3425A0T-E/CHTR-ND
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - MCP3425A0T-E/CHDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP3425A0T-E/CHDKR-ND
Analog to Digital Converters (ADC) MCP3425A0T-E/CHDKR-ND
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

Buy Now Datasheet
Analogue to Digital Converters - 6696098P - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
6696098P
Analogue to Digital Converters 6696098P
A/D Converter 16-Bit 2.048V I2C SOT23-6

A/D Converter 16-Bit 2.048V I2C SOT23-6

Supplier's Site
Analogue to Digital Converters - 6696098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
6696098
Analogue to Digital Converters 6696098
A/D Converter 16-Bit 2.048V I2C SOT23-6

A/D Converter 16-Bit 2.048V I2C SOT23-6

Supplier's Site
Analogue to Digital Converters - 8877287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
8877287
Analogue to Digital Converters 8877287
A/D Converter 16-Bit 2.048V I2C SOT23-6

A/D Converter 16-Bit 2.048V I2C SOT23-6

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - MCP3425A0T-E/CH - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MCP3425A0T-E/CH
Data Acquisition - Analog to Digital Converters (ADC) MCP3425A0T-E/CH
IC ADC 16BIT SIGMA-DELTA SOT23-6

IC ADC 16BIT SIGMA-DELTA SOT23-6

Supplier's Site Datasheet
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) - MCP3425A0T-E/CH - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs)
MCP3425A0T-E/CH
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) MCP3425A0T-E/CH
16Bit 2.7V~5.5V 15Hz I2C SOT-23-6 Analog To Digital Converters (ADCs) ROHS

16Bit 2.7V~5.5V 15Hz I2C SOT-23-6 Analog To Digital Converters (ADCs) ROHS

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - MCP3425A0T-E/CH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
MCP3425A0T-E/CH
Analog to Digital Converters (ADC) MCP3425A0T-E/CH
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

Buy Now Datasheet
16-bit delta-sigma ADC, single channel,15sps - 70046611 - Allied Electronics, Inc.
Fort Worth, TX, USA
16-bit delta-sigma ADC, single channel,15sps
70046611
16-bit delta-sigma ADC, single channel,15sps 70046611
The MCP3425 is a single channel low-noise, high accuracy delta-sigma A/D converter with differential inputs and up to 16 bits of resolution in a small SOT-23-6 package. The on-board precision 2.048 V reference voltage enables an input range of ±2.048 V differentially. The device uses a two-wire I2C™ compatible serial interface and operates from a single power supply ranging from 2.7 V to 5.5 V. The MCP3425 device performs conversions at rates of 15, 60 or 240 samples per second with corresponding resolutions of 16, 14 and 12 bits. This is adjustable through the user controllable configuration bit settings using the two-wire I2C compatible serial interface. This device has an onboard programmable gain amplifier (PGA). User can select the PGA gain of x1, x2, x4, or x8 before the analog-to-digital conversion takes place. This allows the MCP3425 device to convert a smaller input signal with high resolution. The device has two conversion modes: (a) Continuous mode and (b) One-Shot mode. In One-Shot mode, the device enters a low current standby mode automatically after one conversion. This reduces current consumption greatly during idle periods. The MCP3425 device can be used for various high accuracy analog-to-digital data conversion applications where ease of use, low power consumption and small footprint are major considerations. Features: 16-bit Resolution Small 6-Lead SOT-23 Packaging Differential Input Operation On-Board Voltage Reference with 5 ppm/°C Drift On-Board PGA, Gains of 1, 2, 4, 8

The MCP3425 is a single channel low-noise, high accuracy delta-sigma A/D converter with differential inputs and up to 16 bits of resolution in a small SOT-23-6 package. The on-board precision 2.048 V reference voltage enables an input range of ±2.048 V differentially. The device uses a two-wire I2C™ compatible serial interface and operates from a single power supply ranging from 2.7 V to 5.5 V. The MCP3425 device performs conversions at rates of 15, 60 or 240 samples per second with corresponding resolutions of 16, 14 and 12 bits. This is adjustable through the user controllable configuration bit settings using the two-wire I2C compatible serial interface. This device has an onboard programmable gain amplifier (PGA). User can select the PGA gain of x1, x2, x4, or x8 before the analog-to-digital conversion takes place. This allows the MCP3425 device to convert a smaller input signal with high resolution. The device has two conversion modes: (a) Continuous mode and (b) One-Shot mode. In One-Shot mode, the device enters a low current standby mode automatically after one conversion. This reduces current consumption greatly during idle periods. The MCP3425 device can be used for various high accuracy analog-to-digital data conversion applications where ease of use, low power consumption and small footprint are major considerations.
Features:

  • 16-bit Resolution
  • Small 6-Lead SOT-23 Packaging
  • Differential Input Operation
  • On-Board Voltage Reference with 5 ppm/°C Drift
  • On-Board PGA, Gains of 1, 2, 4, 8
Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - MCP3425A0T-E/CH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
MCP3425A0T-E/CH
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) MCP3425A0T-E/CH
IC ADC 16BIT SIGMA-DELTA SOT23-6

IC ADC 16BIT SIGMA-DELTA SOT23-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-MCP3425A0T-E/CH 023077-MCP3425A0T-E/CH MCP3425A0T-E/CHCT-ND MCP3425A0T-E/CHTR-ND MCP3425A0T-E/CHDKR-ND 6696098P 6696098 MCP3425A0T-E/CH MCP3425A0T-E/CH MCP3425A0T-E/CH 70046611 MCP3425A0T-E/CH
Product Name 16-bit 16BIT SOT23 Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3425A0T-E/CH Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analogue to Digital Converters Analogue to Digital Converters Data Acquisition - Analog to Digital Converters (ADC) ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) Analog to Digital Converters (ADC) 16-bit delta-sigma ADC, single channel,15sps Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type I2C I2C; I2C I2C; I2C I2C; I2C I2C; I2C Serial; I2C; Serial (i2c) I2C; I²C I2C; I2C I2C
Package Type Tape & Reel (TR) SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23 Sot-23 SOT-23-6 SOT-23-6 SOT-23-6
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Cut Tape (CT) Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Pins 6 6
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits ? to 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913493P - RS Components, Ltd.
Specs
Package Type SO
Resolution 12 bits
ADC Type SAR; SAR
View Details
ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin - ADC101C021CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946AB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details