The MCP3423-E/MF is an 18-bit delta-sigma analog-to-digital converter (ADC) featuring two differential input channels. It operates with a full-scale differential input range of ±2.048V, utilizing an on-board 2.048V voltage reference with an accuracy of ±0.05% and a drift of 15 ppm/°C. The device supports programmable gain amplification with selectable gains of 1, 2, 4, or 8, allowing for high-resolution conversion of weak input signals. The MCP3423 offers multiple programmable data rates, including 3.75 SPS at 18 bits, 15 SPS at 16 bits, 60 SPS at 14 bits, and 240 SPS at 12 bits. It features both one-shot and continuous conversion modes, which help manage power consumption effectively, with typical current consumption of 135 µA in continuous mode and 36 µA in one-shot mode. The device operates from a single supply voltage ranging from 2.7V to 5.5V and is compatible with I²C communication in standard, fast, and high-speed modes. This ADC is suitable for applications in portable instrumentation, temperature sensing, bridge sensing for pressure and strain, weigh scales, and battery fuel gauges. Its extended temperature range of -40°C to +125°C makes it versatile for various environmental conditions. The MCP3423 is available in a 10-pin DFN package, facilitating integration into compact designs.
IC ADC 18BIT SIGMA-DELTA 10DFN Product overview: MCP3423-E/MF from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 18BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3423-E/MF can be used for catalog matching and distributor lookup.
18 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-DFN (3x3)
IC ADC 18BIT SIGMA-DELTA 10DFN
IC ADC 18BIT SIGMA-DELTA 10DFN
18 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-DFN (3x3)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-MCP3423-E/MF | MCP3423-E/MF-ND | MCP3423-E/MF | MCP3423-E/MF | MCP3423-E/MF |
| Product Name | 18BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | I2C | I2C; I2C | I2C; I²C | ||
| Package Type | Tube | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | |
| Packing Method | Tube | Tube | Tube; Tube | Tube; Tube | |
| Pins | 10 | 10 | |||
| Resolution | 18 bits | 18 bits | 18 bits |