IC ADC 18BIT SIGMA-DELTA 8SOIC Product overview: MCP3422A4-E/SN from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 18BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3422A4-E/SN can be used for catalog matching and distributor lookup.
18 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-SOIC
IC ADC 18BIT SIGMA-DELTA 8SOIC
18 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-SOIC
IC ADC 18BIT SIGMA-DELTA 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-MCP3422A4-E/SN | MCP3422A4-E/SN-ND | MCP3422A4-E/SN | MCP3422A4-E/SN | MCP3422A4-E/SN |
| Product Name | 18BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | I2C | I2C; I2C | I2C; I²C | ||
| Package Type | Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Packing Method | Tube | Tube | Tube; Tube | Tube; Tube | |
| Pins | 8 | ||||
| Resolution | 18 bits | 18 bits | 18 bits |