IC ADC 18BIT SIGMA-DELTA 8SOIC Product overview: MCP3422A0T-E/SN from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 18BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3422A0T-E/SN can be used for catalog matching and distributor lookup.
IC ADC 18BIT 8-SOIC
18 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-SOIC
IC ADC 18BIT 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1221052-MCP3422A0T-E
Packaging: Tape and Reel
Mounting Style: SMD
Features: PGA
Configuration: MUX-PGA-ADC
Number of Inputs: 2
Input Type: Differential
Architecture: Sigma-Delta
Sampling Rate (Per Second): 3.75
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Internal
Resolution: 18
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Consumer Electronics, Sensing & Instrumentation, Automation & Process Control
Family Part Number: MCP3422
Manufacturer Pack Quantity: 3,300
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 5.5V
Supply Voltage , Digital: 2.7V ~ 5.5V
IC ADC 18BIT SIGMA-DELTA 8SOIC
IC ADC 18BIT SIGMA-DELTA 8SOIC
18 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-MCP3422A0T-E/SN | 150-MCP3422A0T-E/SNDKR-ND | 150-MCP3422A0T-E/SNTR-ND | 150-MCP3422A0T-E/SNCT-ND | 1221052-MCP3422A0T-E/SN | MCP3422A0T-E/SN | MCP3422A0T-E/SN | MCP3422A0T-E/SN |
| Product Name | 18BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3422A0T-E/SN | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | ||
| Package Type | Tape & Reel (TR) | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Packing Method | Tape & Reel (TR) | Digi-Reel® | Tape Reel | Cut Tape (CT) | Tape Reel; Tape and Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Pins | 8 | |||||||
| Resolution | 18 bits | 18 bits | 18 bits | 18 bits | 18 bits |